Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
330
in stock
|
Buy Now | |
PEI-Genesis
from US$0.24
|
3,438
in stock
|
Buy Now | |
element14
from US$0.39
|
1,648
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
1,112
in stock
|
Buy Now | |
Powell Electronics
from US$0.63
|
378
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
189
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now |
Product Range | - |
---|---|
For Use With | MIL-C-26482 Series 1 PT SP & PC Series Connectors |
Cable Diameter Max | - |
Seal Material | Neoprene |
OBS IFO APH C10-101949-010 | PEI-Genesis |
SEALING GASKET, MOUNTING FLANGE, SZ10, NEOPRENE | element14 |
Flange Mounting Gasket for PT and PC Receptacles size 10, PT Series MIL-C-26482 | Amphenol Industrial 10-101949-010 | RS Americas |
Mounting Flange Gasket, Size 10 | Newark Electronics |
Circular Connector Cable Seal, Size 10, Amphenol PT Series Flange Mount Connector, Neoprene | Avnet America |
Where can I find additional details, specifications and documents for a 10-101949-010?
Additional datasheets, footprints and schematics for 10-101949-010 are listed on our Part Details page. You can also find images and similar parts to 10-101949-010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-101949-010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-101949-010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-101949-010 fall under?
The 10-101949-010 is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10-101949-010 when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-101949-010 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-101949-010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-101949-010 have stock available?
Authorised distributors including PEI-Genesis, element14, RS Americas, Powell Electronics and Farnell have stock available or on a lead time for 10-101949-010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-101949-010 often in real-time on the comparison pages.
What if I can't find stock of 10-101949-010?
You can fill out our help required form which you can use to request a quote for 10-101949-010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.