Status: | Unknown |
---|---|
Series: | TRANSZORB 1.5SMC Series |
RoHS: | Unknown |
Product Range | TRANSZORB 1.5SMC Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7.25V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 7.25V |
Breakdown Voltage Range | 6.4V to 7.25V |
Breakover Voltage Min | 6.4V |
Diode Type | Unidirectional TVS |
External Depth | 6.22mm |
External Length / Height | 3.15mm |
External Width | 7.11mm |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 163A |
Power Dissipation Pd | 600W |
SMD Marking | GDE |
Stand-off Voltage | 5V |
Test Current | 10A |
DIODE, TVS, 5V, 1500W, SMC | element14 |
Where can I find additional details, specifications and documents for a 1.5SMCJ5.0A?
Additional datasheets, footprints and schematics for 1.5SMCJ5.0A are listed on our Part Details page. You can also find images and similar parts to 1.5SMCJ5.0A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMCJ5.0A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMCJ5.0A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMCJ5.0A fall under?
The 1.5SMCJ5.0A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMCJ5.0A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMCJ5.0A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMCJ5.0A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5SMCJ5.0A have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 1.5SMCJ5.0A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMCJ5.0A often in real-time on the comparison pages.
What if I can't find stock of 1.5SMCJ5.0A?
You can fill out our help required form which you can use to request a quote for 1.5SMCJ5.0A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.