Status: | Unknown |
---|---|
Series: | 1.5SMC Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
125
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
3,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
1,700
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
1,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
807
in stock
|
Buy Now | |
element14
from US$0.23
|
125
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated chip junction |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lightning on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Datasheet |
---|
1.5SMC Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Market Solutions Brochure |
Selector Guide |
Market Solutions |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1500 W 45.7 V Uni Directional Surface Mount Transient Voltage Suppressor Diode | Future Electronics |
Zener Diode Sod80 Minimelf-E2-M Rohs Compliant: Yes |Vishay 1.5SMC33A-E3/57T | Newark Electronics |
Diode TVS Single Uni-Dir 28.2V 1.5KW 2-Pin SMC T/R | Avnet America |
Diode: TVS | Transfer Multisort Elektronik |
DIODE, TVS, 1.5KW, 28.2V, DO-214AB-2 | element14 |
1.5KW 33VBR 5% UNI DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a 1.5SMC33A-E3/57T?
Additional datasheets, footprints and schematics for 1.5SMC33A-E3/57T are listed on our Part Details page. You can also find images and similar parts to 1.5SMC33A-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMC33A-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMC33A-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMC33A-E3/57T fall under?
The 1.5SMC33A-E3/57T is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMC33A-E3/57T when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMC33A-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMC33A-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5SMC33A-E3/57T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 1.5SMC33A-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMC33A-E3/57T often in real-time on the comparison pages.
What if I can't find stock of 1.5SMC33A-E3/57T?
You can fill out our help required form which you can use to request a quote for 1.5SMC33A-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.