Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 09WDY00001 |
Conductor Insulation Color | Gray |
---|---|
Insulation Material | PVC |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
Jacket Color | Gray |
Number of Conductors | 9 |
Number of Strands | 7 |
Length | 152.4m, 500ft |
Wire Size | .08mm², 28AWG, 278CMA |
Cable Insulation Height | .035in, .89mm |
Strand Size | 36AWG |
Cable Insulation Width | 31.75mm, 1.25in |
Impedance | 105Ω |
Capacitance | 28pF/ft, 44.3pF/m |
电容 | 44.3pF/m |
Current Rating | 2A |
Voltage Rating | 30V |
Propagation Delay | 1.45 ns/ft |
Centerline | 1.27mm, .05in |
UL File Number | E345037 |
Agency/Standard | UL/CSA |
UL Listing | AWM Style 2651 |
Packaging Quantity | 30.48m, 500ft |
Packaging Method | Reel |
Wire/Cable Type | Ribbon Cable |
Product Classification | Cable - Flat Ribbon |
Shielded | No |
Product Category | Ribbon Cable |
Product Type | Cable |
Cross Talk (Near End) | 3% |
Cross Talk (Far End) | 4% |
Operating Temperature Range | -20 – 105°C |
Flat Cable 9Conductors 28AWG 152.4m Tinned Copper Gray 300VAC Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1-971111-2?
Additional datasheets, footprints and schematics for 1-971111-2 are listed on our Part Details page. You can also find images and similar parts to 1-971111-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-971111-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-971111-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-971111-2 fall under?
The 1-971111-2 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 1-971111-2 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-971111-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-971111-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-971111-2 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1-971111-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-971111-2 often in real-time on the comparison pages.
What if I can't find stock of 1-971111-2?
You can fill out our help required form which you can use to request a quote for 1-971111-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.