Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Stator - Straight Reverse |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Wire Size | .41 – 1.31mm², 21 – 16AWG |
Overall Length | 19.9mm, .783in |
Receptacle Terminal Stock Thickness | .32mm, .013in |
Wire Insulation Support | With |
Line | AMPLIVAR |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Insulated | No |
Wire/Cable Type | Magnet Wire |
Amplivar Stator Buchs |Amp Te Connectivity 1-969049-1 | Newark Electronics |
Crimp Terminal 24mm 7.15mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1-969049-1?
Additional datasheets, footprints and schematics for 1-969049-1 are listed on our Part Details page. You can also find images and similar parts to 1-969049-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-969049-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-969049-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-969049-1 fall under?
The 1-969049-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-969049-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-969049-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-969049-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-969049-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-969049-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-969049-1 often in real-time on the comparison pages.
What if I can't find stock of 1-969049-1?
You can fill out our help required form which you can use to request a quote for 1-969049-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.