Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 4 |
Number of Rows | 2 |
Mating Tab Width | .63mm, .025in |
Length | .768in, 19.5mm |
Height | 12.75mm, .501in |
Width | 40.1mm, 1.57in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VAC |
Centerline (Pitch) | .122in, 3.1mm |
Degree of Protection | IP4K9K |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 2000 |
Hybrid Connector | No |
Strain Relief | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors MQS UMGEH EDS 4P SW | Rapid Electronics |
TE Connectivity - AMP Housing MQS UMGEH EDS 4PSW | Distrelec |
Where can I find additional details, specifications and documents for a 1-968811-4?
Additional datasheets, footprints and schematics for 1-968811-4 are listed on our Part Details page. You can also find images and similar parts to 1-968811-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968811-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968811-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968811-4 fall under?
The 1-968811-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-968811-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968811-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968811-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968811-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Avnet America and Power and Signal Group have stock available or on a lead time for 1-968811-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968811-4 often in real-time on the comparison pages.
What if I can't find stock of 1-968811-4?
You can fill out our help required form which you can use to request a quote for 1-968811-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.