Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Double Wire | No |
---|---|
Plating Material | PP/E-Cu, Tin |
Terminal Type | Ferrule |
Pin Diameter | .086in, 2.2mm |
Terminal Length | 18mm, .702in |
Terminal Orientation | Straight |
Overall Length | .945in, 24mm |
Barrel Inside Diameter | .164in, 4.2mm |
Wire Size | 2.5mm², 13AWG |
Strip Length | 20mm, .787in |
2-Wire Size | 13AWG, 2.5mm² |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Quantity | 1000 |
Packaging Method | Strip |
Barrel Type | Closed Barrel |
Tubular End Sleeve Rohs Compliant: Yes |Amp Te Connectivity 1-966288-8 | Newark Electronics |
Tabular End Sleeve with Plastic Sleeve Long 14AWG Crimp Blue Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1-966288-8?
Additional datasheets, footprints and schematics for 1-966288-8 are listed on our Part Details page. You can also find images and similar parts to 1-966288-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-966288-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-966288-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-966288-8 fall under?
The 1-966288-8 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1-966288-8 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-966288-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-966288-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-966288-8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-966288-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-966288-8 often in real-time on the comparison pages.
What if I can't find stock of 1-966288-8?
You can fill out our help required form which you can use to request a quote for 1-966288-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.