Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0416
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
26,696
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
26,696
in stock
|
Buy Now | |
element14
from US$0.06
|
26,196
in stock
|
Buy Now | |
TE Store
from US$0.08
|
10,018
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0488
|
8,660
in stock
|
Buy Now | |
RS
from US$0.08
|
6,625
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
3,500
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
500
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
187
in stock
|
Buy Now | |
Future Electronics
from US$0.0416
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0461
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Double Wire | No |
---|---|
Plating Material | PP/E-Cu, Tin |
Terminal Length | 10mm, .39in |
Pin Diameter | 1.7mm, .066in |
Terminal Orientation | Straight |
Terminal Type | Ferrule |
Strip Length | .472in, 12mm |
2-Wire Size | 1.5mm², 16AWG |
Wire Size | 1.25 – 1.5mm², 16AWG |
Barrel Inside Diameter | .14in, 3.5mm |
Overall Length | .63in, 16mm |
Heavy Duty | No |
Barrel Color | Black |
Packaging Method | Bag |
Packaging Quantity | 500 |
Barrel Type | Closed Barrel |
Insulated | No |
Crimp Terminal | Newark Electronics |
CRIMP TERMINAL | Farnell |
FER,WIRE,PL SLV,1.50/16,L10,BLACK,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .13 in Compatible Insulation Diameter Range: 3.4 mm Wire Size: 16 AWG Wire Size: 1.25 – 1.5 mm² Ferrule .13" 3.4 mm 16 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 1-966067-3 | Internal Number: 1-966067-3 | TE Connectivity | TE Store |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
FERRULE Crimp WIRE Pin 16AWG PL SLV,1.50 | RS |
TUBULAR END SLEEVE WITH PLASTIC SLEEVE | Rapid Electronics |
Wire Ferrule | RS Americas |
TE Connectivity Bootlace Ferrule 1.5mm² Black 16mm | Distrelec |
Other Insulated Terminals and Splices, ADERENDHUELSE HL SW | Future Electronics |
Tubular 16AWG 16mm 4mm Galvanic Tin Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 1-966067-3?
Additional datasheets, footprints and schematics for 1-966067-3 are listed on our Part Details page. You can also find images and similar parts to 1-966067-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-966067-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-966067-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-966067-3 fall under?
The 1-966067-3 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1-966067-3 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-966067-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-966067-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-966067-3 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, TE Store and Transfer Multisort Elektronik have stock available or on a lead time for 1-966067-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-966067-3 often in real-time on the comparison pages.
What if I can't find stock of 1-966067-3?
You can fill out our help required form which you can use to request a quote for 1-966067-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.