Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
15,437
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
15,437
in stock
|
Buy Now | |
element14
from US$0.07
|
15,237
in stock
|
Buy Now | |
RS
from US$0.07
|
8,950
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
7,926
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
3,313
in stock
|
Buy Now | |
Boersig
from US$0.06
|
2,294
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
TE Store
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | PP/E-Cu, Tin |
---|---|
Double Wire | No |
Terminal Length | .39in, 10mm |
Terminal Type | Ferrule |
Pin Diameter | .055in, 1.4mm |
Terminal Orientation | Straight |
2-Wire Size | 1mm², 17AWG |
Overall Length | 16mm, .63in |
Strip Length | .472in, 12mm |
Barrel Inside Diameter | .117in, 3mm |
Wire Size | 17AWG, 1mm² |
Heavy Duty | No |
Barrel Color | Red |
Packaging Quantity | 500 |
Packaging Method | Bag |
Barrel Type | Closed Barrel |
Insulated | No |
Terminal, Wire Ferrule, 17Awg, Red Rohs Compliant: Yes |Amp Te Connectivity 1-966067-0 | Newark Electronics |
TERMINAL, WIRE FERRULE, 17AWG, RED | Farnell |
FERRULE WIRE PINS PL SLV,1.00/18,L10,RED | RS |
Terminals ADERENDHUELSE HL RT | Rapid Electronics |
TE Connectivity Bootlace Ferrule 1mm² Red 16mm | Distrelec |
Tubular 17AWG 16mm 3.5mm Galvanic Tin Bulk | Avnet America |
Special Order: FER,WIRE,PL SLV,1.00/18,L10,RED,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .114 in Compatible Insulation Diameter Range: 2.9 mm Wire Size: 17 AWG Wire Size: 1 mm² Ferrule .114" 2.9 mm 17 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 1-966067-0 | Internal Number: 1-966067-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-966067-0?
Additional datasheets, footprints and schematics for 1-966067-0 are listed on our Part Details page. You can also find images and similar parts to 1-966067-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-966067-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-966067-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-966067-0 fall under?
The 1-966067-0 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1-966067-0 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-966067-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-966067-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-966067-0 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Rapid Electronics have stock available or on a lead time for 1-966067-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-966067-0 often in real-time on the comparison pages.
What if I can't find stock of 1-966067-0?
You can fill out our help required form which you can use to request a quote for 1-966067-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.