Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C76954-000,
AMP-1-0966066-5 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
TE Store
from US$0.22
|
8,017
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
1,515
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Double Wire | No |
---|---|
Plating Material | PP/E-Cu, Tin |
Pin Diameter | .14in, 3.5mm |
Terminal Orientation | Straight |
Terminal Length | .468in, 12mm |
Terminal Type | Ferrule |
Strip Length | 14mm, .551in |
Wire Size | .12 – .15mm², 5 – 6mm², 9AWG |
Barrel Inside Diameter | .25in, 6.3mm |
2-Wire Size | 9AWG, 6mm² |
Overall Length | .787in, 20mm |
Heavy Duty | No |
Barrel Color | Gray, Black |
Packaging Quantity | 100 |
Packaging Method | Carton |
Barrel Type | Closed Barrel |
Insulated | No |
FER,WIRE,PL SLV,6.00/10,L12,BLACK,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .24 in Compatible Insulation Diameter Range: 6.2 mm Wire Size: 9 AWG Wire Size: .12 – .15 mm² 5 – 6 mm² Ferrule .24" 6.2 mm 9 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 1-966066-5 | Internal Number: 1-966066-5 | Alias Number: AMP-1-0966066-5 | TE Connectivity | TE Store |
Terminals ADERENDHUELSE L GN | Rapid Electronics |
TE Connectivity - AMP Crimp Wire Ferrule 6mm² Black 12mm | Distrelec |
Aderendhuelse L Gn Rohs Compliant: Yes |Amp Te Connectivity 1-966066-5 | Newark Electronics |
Tubular 10AWG 20mm 6.3mm Galvanic Tin Bulk | Avnet America |
ADERENDHUELSE L GN | TE Connectivity 1-966066-5 | RS Americas |
FER,WIRE,PL SLV,6.00/10,L12,BLACK,LP | Boersig |
Where can I find additional details, specifications and documents for a 1-966066-5?
Additional datasheets, footprints and schematics for 1-966066-5 are listed on our Part Details page. You can also find images and similar parts to 1-966066-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-966066-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-966066-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-966066-5 fall under?
The 1-966066-5 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1-966066-5 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-966066-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-966066-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-966066-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 1-966066-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-966066-5 often in real-time on the comparison pages.
What if I can't find stock of 1-966066-5?
You can fill out our help required form which you can use to request a quote for 1-966066-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.