Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, PP/E-Cu |
---|---|
Double Wire | No |
Pin Diameter | .066in, 1.7mm |
Terminal Orientation | Straight |
Terminal Length | .39in, 10mm |
Terminal Type | Ferrule |
2-Wire Size | 1.5mm², 15AWG |
Barrel Inside Diameter | 3.5mm, .14in |
Overall Length | 16mm, .63in |
Strip Length | .472in, 12mm |
Wire Size | 1.25 – 1.5mm², 16 – 15AWG |
Heavy Duty | No |
Barrel Color | Red |
Packaging Quantity | 500 |
Packaging Method | Box |
Insulated | No |
Barrel Type | Closed Barrel |
FER,WIRE,PL SLV,1.50/16,L10,RED,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .13 in Compatible Insulation Diameter Range: 3.4 mm Wire Size: 16 – 15 AWG Wire Size: 1.25 – 1.5 mm² Ferrule .13" 3.4 mm 16 – 15 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 1-966066-1 | Internal Number: 1-966066-1 | TE Connectivity | TE Store |
Terminals Aderendhuelse L Rt |Amp Te Connectivity 1-966066-1 | Newark Electronics |
Tubular 16AWG 16mm 3.5mm Galvanic Tin Bulk | Avnet America |
FER,WIRE,PL SLV,1.50/16,L10,RED,LP | Boersig |
Where can I find additional details, specifications and documents for a 1-966066-1?
Additional datasheets, footprints and schematics for 1-966066-1 are listed on our Part Details page. You can also find images and similar parts to 1-966066-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-966066-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-966066-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-966066-1 fall under?
The 1-966066-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1-966066-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-966066-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-966066-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-966066-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 1-966066-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-966066-1 often in real-time on the comparison pages.
What if I can't find stock of 1-966066-1?
You can fill out our help required form which you can use to request a quote for 1-966066-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.