Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Prices starting from US$0.0050
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
22,104
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
12,567
in stock
|
Buy Now | |
Farnell
from US$0.36
|
10,250
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.0050
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Plug or Cap Housing |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-963725-1?
Additional datasheets, footprints and schematics for 1-963725-1 are listed on our Part Details page. You can also find images and similar parts to 1-963725-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-963725-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-963725-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-963725-1 fall under?
The 1-963725-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-963725-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-963725-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-963725-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-963725-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS and Avnet America have stock available or on a lead time for 1-963725-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-963725-1 often in real-time on the comparison pages.
What if I can't find stock of 1-963725-1?
You can fill out our help required form which you can use to request a quote for 1-963725-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.