Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.14
|
110,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
110,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
110,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
110,000
in stock
|
Buy Now | |
Farnell
from US$0.18
|
90,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Terminal & Splice Type | Dual Connection Terminal |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Magnet Wire Size | .4 – .63mm, 26 – 23AWG |
Material Thickness | .0125in, .32mm |
Terminal Height | 11mm, .433in |
Overall Length | 11mm, .433in |
Aluminum Wire Size | 26 – 24AWG, .12 – .2mm |
Stock Thickness (Magnet Wire Side) | .0125in, .32mm |
Packaging Method | Reel/Carton |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Headers & Wire Housings Mag-Mate Flachsteck |Amp Te Connectivity 1-928854-1 | Newark Electronics |
Headers&Wire Housings MAG-MATE FLACHSTECK | Rapid Electronics |
TE Connectivity MAG-MATE FLACHSTECK Headers & Wire Housi | Distrelec |
TERMINAL, MAGNET WIRE TERMINAL, IDC | Farnell |
AMP1-928854-1 | Avnet America |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Magnet Wire Terminal |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-928854-1?
Additional datasheets, footprints and schematics for 1-928854-1 are listed on our Part Details page. You can also find images and similar parts to 1-928854-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-928854-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-928854-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-928854-1 fall under?
The 1-928854-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-928854-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-928854-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-928854-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-928854-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-928854-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-928854-1 often in real-time on the comparison pages.
What if I can't find stock of 1-928854-1?
You can fill out our help required form which you can use to request a quote for 1-928854-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.