Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.65
|
520
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
520
in stock
|
Buy Now | |
Rapid Electronics
from US$2.71
|
520
in stock
|
Buy Now | |
Chip One Stop
from US$1.63
|
520
in stock
|
Buy Now | |
Farnell
from US$2.36
|
473
in stock
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
Boersig
from US$1.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Number of Rows | 1 |
Stamped | No |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GV15 |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
For Use With | Plug |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 1000 |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Headers & Wire Housings 10P Lockg |Amp Te Connectivity 1-926657-0 | Newark Electronics |
TE Connectivity 1-926657-0 Ampmodu Crimp Housing for Locking Clip 1 x 10P Black | Rapid Electronics |
TE Connectivity - AMP Connector 10P LOCKG | Distrelec |
CONN HOUSINGS, RCPT, 10POS, 1ROW | Farnell |
Conn Housing RCP 10 POS 2.54mm Crimp ST Carton | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-926657-0?
Additional datasheets, footprints and schematics for 1-926657-0 are listed on our Part Details page. You can also find images and similar parts to 1-926657-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-926657-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-926657-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-926657-0 fall under?
The 1-926657-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-926657-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-926657-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-926657-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-926657-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-926657-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-926657-0 often in real-time on the comparison pages.
What if I can't find stock of 1-926657-0?
You can fill out our help required form which you can use to request a quote for 1-926657-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.