Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Pin Diameter | 3.201mm, .126in |
Terminal Orientation | Straight |
Terminal Type | Pin |
Terminal & Splice Type | Pin |
Material Thickness | .0126in, .32mm |
Accepts Wire Insulation Diameter Range | .1 – .15in, 2.5 – 3.8mm |
Barrel Inside Diameter | 3.2mm, 2.24mm, .126in, .088in |
Wire Size | 1 – 2.5mm², 2048 – 5178CMA, 17 – 13AWG |
Overall Length | .43in, 10.9mm |
Wire Insulation Diameter (Max) | 3.8mm, .15in |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Splice Free, According to DIN 46228, Part 2. |
Packaging Method | Carton |
Packaging Quantity | 14000 |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Insulated | Yes |
Am Wire Pin 22-18 0.32Mm Br |Amp Te Connectivity 1-925553-0 | Newark Electronics |
Pin Terminal 13.5-17AWG M 11.5mm 5.1mm Pre-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1-925553-0?
Additional datasheets, footprints and schematics for 1-925553-0 are listed on our Part Details page. You can also find images and similar parts to 1-925553-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-925553-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-925553-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-925553-0 fall under?
The 1-925553-0 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1-925553-0 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-925553-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-925553-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-925553-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Farnell and Avnet Abacus have stock available or on a lead time for 1-925553-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-925553-0 often in real-time on the comparison pages.
What if I can't find stock of 1-925553-0?
You can fill out our help required form which you can use to request a quote for 1-925553-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.