Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Phosphor Bronze, Pre-Tin |
---|---|
Plating Thickness | 2.4µm |
Pin Diameter | .115in, 2.92mm |
Terminal Orientation | Straight |
Terminal Type | Pin |
Terminal & Splice Type | Pin |
Overall Length | 12.7mm, .5in |
Wire Size | .5 – 1mm², 1021 – 2048CMA, 20 – 17AWG |
Wire Insulation Diameter (Max) | 3.3mm, .13in |
Material Thickness | .33mm, .013in |
Accepts Wire Insulation Diameter Range | .071 – .13in, 1.8 – 3.3mm |
Barrel Inside Diameter | 1.27mm, .05in |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | According to DIN 46228, Part 2. |
Packaging Method | Reel |
Packaging Quantity | 20000 |
Insulated | Yes |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Bullet Terminal | Without |
Am-Wire Pin |Amp Te Connectivity 1-925552-0 | Newark Electronics |
Pin Terminal 17-20AWG M 11.5mm 4.2mm Pre-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1-925552-0?
Additional datasheets, footprints and schematics for 1-925552-0 are listed on our Part Details page. You can also find images and similar parts to 1-925552-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-925552-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-925552-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-925552-0 fall under?
The 1-925552-0 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1-925552-0 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-925552-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-925552-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-925552-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-925552-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-925552-0 often in real-time on the comparison pages.
What if I can't find stock of 1-925552-0?
You can fill out our help required form which you can use to request a quote for 1-925552-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.