Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 34 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Connector Height | .55in |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 4.99in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Green |
Housing Material | PA 6.6 |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
For Use With | AMPMODU Mod II .025 inch Headers |
Packaging Method | Carton |
Packaging Quantity | 1000 |
実装方法 | Carton |
Connector Type | Housing |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Where can I find additional details, specifications and documents for a 1-925367-7?
Additional datasheets, footprints and schematics for 1-925367-7 are listed on our Part Details page. You can also find images and similar parts to 1-925367-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-925367-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-925367-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-925367-7 fall under?
The 1-925367-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-925367-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-925367-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-925367-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-925367-7 have stock available?
There is no stock from authorised distributors for 1-925367-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-925367-7 often in real-time on the comparison pages.
What if I can't find stock of 1-925367-7?
You can fill out our help required form which you can use to request a quote for 1-925367-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.