Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 12 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Connector Length | 1.279in, 32.5mm |
Connector Height | .177in, 4.5mm |
Wire Size | 26 – 22AWG, .14 – .34mm² |
コネクタの高さ | 4.5mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon - GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Latch |
For Use With | Plug Housing |
Circuit Application | Power & Signal |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Packaging Quantity | 500 |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Rcpt Hsg Metric Interconn Sys |Amp Te Connectivity 1-92009-2 | Newark Electronics |
Conn Housing RCP 12 POS 2.5mm Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-92009-2?
Additional datasheets, footprints and schematics for 1-92009-2 are listed on our Part Details page. You can also find images and similar parts to 1-92009-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-92009-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-92009-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-92009-2 fall under?
The 1-92009-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-92009-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-92009-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-92009-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-92009-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-92009-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-92009-2 often in real-time on the comparison pages.
What if I can't find stock of 1-92009-2?
You can fill out our help required form which you can use to request a quote for 1-92009-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.