Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.16
|
18,548
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
18,548
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
18,548
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
18,548
in stock
|
Buy Now | |
Farnell
from US$0.29
|
15,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.22
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
TE Store
from US$0.32
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Connector Height | .177in, 4.5mm |
Connector Length | 27.5mm, 1.082in |
Wire Size | 26 – 22AWG, .14 – .34mm² |
コネクタの高さ | 4.5mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Nylon - GF |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Plug Housing |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Headers&wire Housings Rcpt Hsg 10 Pos Crimp-Snap |Amp Te Connectivity 1-92009-0 | Newark Electronics |
Headers&Wire Housings RCPT HSG 10 POS CRIMP-SNAP | Rapid Electronics |
TE Connectivity RCPT HSG METRIC INTERCONN SYS Board Conn | Distrelec |
RECTANGULAR POWER INDUSTRIAL CONNECTORS | Farnell |
Conn Housing RCP 10 POS 2.5mm Crimp ST Cable Mount Loose Piece | Avnet America |
RCPT HSG METRIC INTERCONN SYS, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 1-92009-0 | RS Americas |
Special Order: RCPT HSG METRIC INTERCONN SYS Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 10 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-92009-0 | Internal Number: 1-92009-0 | .098" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-92009-0?
Additional datasheets, footprints and schematics for 1-92009-0 are listed on our Part Details page. You can also find images and similar parts to 1-92009-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-92009-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-92009-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-92009-0 fall under?
The 1-92009-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-92009-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-92009-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-92009-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-92009-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-92009-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-92009-0 often in real-time on the comparison pages.
What if I can't find stock of 1-92009-0?
You can fill out our help required form which you can use to request a quote for 1-92009-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.