Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 16 |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Contact Type | Tab |
PCB Thickness (Recommended) | 1.6mm |
コネクタの高さ | 7.8mm |
Connector Height | 7.8mm, .307in |
Operating Voltage | 50VDC, 50VAC |
Insulation Resistance | 100MΩ |
Centerline (Pitch) | 1.25mm, .049in |
Housing Color | White |
Housing Material | Nylon 6/6 GF |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Self-Aligning (Alignment Free) |
Mating Alignment | With |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 288 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C |
Conn Shrouded Header HDR 16 POS 2.5mm Solder ST Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-917361-6?
Additional datasheets, footprints and schematics for 1-917361-6 are listed on our Part Details page. You can also find images and similar parts to 1-917361-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-917361-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-917361-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-917361-6 fall under?
The 1-917361-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-917361-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-917361-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-917361-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-917361-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-917361-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-917361-6 often in real-time on the comparison pages.
What if I can't find stock of 1-917361-6?
You can fill out our help required form which you can use to request a quote for 1-917361-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.