Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 10 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Base Material | Phosphor Bronze |
Contact Type | Tab |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Connector Height | .307in, 7.8mm |
PCB Thickness (Recommended) | 1.6mm |
コネクタの高さ | 7.8mm |
Insulation Resistance | 100MΩ |
Operating Voltage | 50VDC, 50VAC |
Housing Color | White |
Mating Entry Location | Top |
Centerline (Pitch) | .049in, 1.25mm |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Self-Aligning (Alignment Free) |
Mating Alignment | With |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 414 |
Packaging Method | Tray, Box & Tray |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C |
1.25 Af Tab Asy 10P Top Entry |Amp Te Connectivity 1-917361-0 | Newark Electronics |
TE Connectivity 1.25 AF TAB ASY 10P TOP ENTRY Board to Board & Mezzanine Connectors 1.25 AF TAB ASY 10P TOP ENTRY | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 1.25mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-917361-0?
Additional datasheets, footprints and schematics for 1-917361-0 are listed on our Part Details page. You can also find images and similar parts to 1-917361-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-917361-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-917361-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-917361-0 fall under?
The 1-917361-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-917361-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-917361-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-917361-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-917361-0 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1-917361-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-917361-0 often in real-time on the comparison pages.
What if I can't find stock of 1-917361-0?
You can fill out our help required form which you can use to request a quote for 1-917361-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.