Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 30V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | 9mm |
MSCP | - |
Average Bulb Life | 7000h |
Product Range | - |
Colour | Clear |
Current Rating | 0.04A |
External Length / Height | 24mm |
LED / Lamp Size | 9mm |
Operating life Time | 7000h |
Power Rating | 1.2W |
Voltage Rating | 30V |
Voltage Rating VAC | 30V |
Filament Bulb | Newark Electronics |
Filament Lamp, Socket BA9's, 30V | RAFI 1.90.060.014/0000 | RS Americas |
Lamps FILAMENT BULB | Sager |
Where can I find additional details, specifications and documents for a 1.90.060.014/0000?
Additional datasheets, footprints and schematics for 1.90.060.014/0000 are listed on our Part Details page. You can also find images and similar parts to 1.90.060.014/0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.90.060.014/0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.90.060.014/0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.90.060.014/0000 fall under?
The 1.90.060.014/0000 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1.90.060.014/0000 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.90.060.014/0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.90.060.014/0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.90.060.014/0000 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS Americas and Sager have stock available or on a lead time for 1.90.060.014/0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.90.060.014/0000 often in real-time on the comparison pages.
What if I can't find stock of 1.90.060.014/0000?
You can fill out our help required form which you can use to request a quote for 1.90.060.014/0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.