Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.06
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Overall Length | .594in, 15.1mm |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 4.75mm, .187in |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Accepts Wire Insulation Diameter Range | 2.01 – 3.3mm, .079 – .13in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 15000 |
Packaging Method | Reel |
Terminates To | Wire & Cable |
Insulated | No |
Insertion Force | Normal |
Wire Stop | No |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | 194°F, 90°C |
Quick Disconnect Terminal Female 17AWG to 20AWG Crimp Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1-881623-1?
Additional datasheets, footprints and schematics for 1-881623-1 are listed on our Part Details page. You can also find images and similar parts to 1-881623-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-881623-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-881623-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-881623-1 fall under?
The 1-881623-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-881623-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-881623-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-881623-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-881623-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-881623-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-881623-1 often in real-time on the comparison pages.
What if I can't find stock of 1-881623-1?
You can fill out our help required form which you can use to request a quote for 1-881623-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.