Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.63
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.41
|
287
in stock
|
Buy Now | |
Newark Electronics
from US$13.66
|
287
in stock
|
Buy Now | |
Rapid Electronics
from US$11.64
|
287
in stock
|
Buy Now | |
Chip One Stop
from US$12.80
|
287
in stock
|
Buy Now | |
Avnet America
from US$10.63
|
-
|
Buy Now | |
RS Americas
from US$13.25
|
-
|
Buy Now | |
TE Store
from US$21.05
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 16 |
PCB Mount Orientation | Vertical |
Stackable | No |
Contact Mating Area Plating Material Thickness | 2.01µm, 79µin |
Contact Current Rating (Max) | 5A |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 79µin |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .055 – .07in, 1.4 – 1.78mm |
コネクタの高さ | 7.62mm |
Connector Height | 7.62mm, .3in |
Insulation Resistance | 5000MΩ |
Housing Material | Vydyne M-344 |
Mating Entry Location | Bottom |
Housing Color | Black |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-2 |
Approved Standards | CSA LR16455, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR16455 |
PCB Mount Retention | Without |
Assembly Process Feature | None |
実装方法 | Tube |
Packaging Quantity | 7 |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Applied Pressure | High |
Termination Post & Tail Length | .112in, 2.85mm |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 16P Rcpt Sr .156Cl |Amp Te Connectivity 1-87993-6 | Newark Electronics |
Headers&Wire Housings 16P RCPT SR .156CL | Rapid Electronics |
TE Connectivity 16 MODI BDMNT RCPT SR .156CL Board Connector 16 Contact(s) 1 Row(s) Female Straight 0.156 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
Conn Socket Strip RCP 16 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 16 Modi Bdmnt Rcpt Sr .156Cl | TE Connectivity 1-87993-6 | RS Americas |
Special Order: 16 MODI BDMNT RCPT SR .156CL PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 16 Number of Rows: 1 PCB Mount Receptacle Vertical Board-to-Board 16 | PCB Header & Receptacle | Part Number: 1-87993-6 | Internal Number: 1-87993-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-87993-6?
Additional datasheets, footprints and schematics for 1-87993-6 are listed on our Part Details page. You can also find images and similar parts to 1-87993-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87993-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87993-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87993-6 fall under?
The 1-87993-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-87993-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87993-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87993-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87993-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-87993-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87993-6 often in real-time on the comparison pages.
What if I can't find stock of 1-87993-6?
You can fill out our help required form which you can use to request a quote for 1-87993-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.