Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.25
|
No stock
|
Buy Now | |
Rapid Electronics
from US$82.42
|
138
in stock
|
Buy Now | |
Chip One Stop
from US$67.40
|
138
in stock
|
Buy Now | |
Distrelec
from US$88.71
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$63.34
|
-
|
Buy Now | |
Avnet America
from US$58.39
|
-
|
Buy Now | |
Sager
from US$86.59
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Stackable | No |
Number of Positions | 30 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Shape & Form | Short Point |
Contact Protection Type | Closed Entry Housing |
PCB Contact Termination Area Plating Material Thickness | 50µin, 1.27µm |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
Connector Height | 6.05mm, .238in |
PCB Thickness (Recommended) | .093in, 2.36mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 6.05mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Natural |
Housing Material | Polyphenylene Sulfide (PPS) |
Mating Entry Location | Side |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Packaging Method | Tube |
Packaging Quantity | 65 |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Post & Tail Length | 3.68mm, .145in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
TE Connectivity 30 MODII HORZ DR CE 100CL/145 Headers & Wire Housings 30 MODII HORZ DR CE 100CL/145 | Distrelec |
30 Modii Horz Dr Ce 100Cl/145 Rohs Compliant: Yes |Amp Te Connectivity 1-87964-4 | Newark Electronics |
Conn Socket Strip RCP 30 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Headers & Wire Housings 30 MODII HORZ DR CE 100CL/145 | Sager |
Where can I find additional details, specifications and documents for a 1-87964-4?
Additional datasheets, footprints and schematics for 1-87964-4 are listed on our Part Details page. You can also find images and similar parts to 1-87964-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87964-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87964-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87964-4 fall under?
The 1-87964-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-87964-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87964-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87964-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87964-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and Newark Electronics have stock available or on a lead time for 1-87964-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87964-4 often in real-time on the comparison pages.
What if I can't find stock of 1-87964-4?
You can fill out our help required form which you can use to request a quote for 1-87964-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.