Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Number of Rows | 2 |
Stackable | No |
PCB Mount Orientation | Right Angle |
Number of Positions | 32 |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Shape & Form | Short Point |
PCB Contact Termination Area Plating Material Thickness | 50µin, 1.27µm |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 6.05mm |
Connector Height | 6.05mm, .238in |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Natural |
Mating Entry Location | Side |
Centerline (Pitch) | .1in, 2.54mm |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Packaging Method | Tube |
Packaging Quantity | 60 |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Post & Tail Length | 2.92mm, .115in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
32 Modii Horz Dr Ce 100Cl/115 Rohs Compliant: Yes |Amp Te Connectivity 1-87962-5 | Newark Electronics |
Conn Socket Strip RCP 32 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Special Order: 32 MODII HORZ DR CE 100CL/115 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 32 Number of Rows: 2 PCB Mount Receptacle Right Angle Board-to-Board 32 | PCB Header & Receptacle | Part Number: 1-87962-5 | Internal Number: 1-87962-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-87962-5?
Additional datasheets, footprints and schematics for 1-87962-5 are listed on our Part Details page. You can also find images and similar parts to 1-87962-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87962-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87962-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87962-5 fall under?
The 1-87962-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-87962-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87962-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87962-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87962-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 1-87962-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87962-5 often in real-time on the comparison pages.
What if I can't find stock of 1-87962-5?
You can fill out our help required form which you can use to request a quote for 1-87962-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.