Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1191957,
010-2293-00 |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.39
|
6,074
in stock
|
Buy Now | |
TE Store
from US$0.56
|
16,474
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
13,680
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
6,074
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
4,839
in stock
|
Buy Now | |
Powell Electronics
from US$0.36
|
1,129
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
1,129
in stock
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Tin-Lead over Nickel, Tin-Lead |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper-Tin-Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Wire Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | .061in, 1.55mm |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD IV RECP LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead Tin-Lead over Nickel Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Tin-Lead 250 VAC | Connector Contact | Part Number: 1-87756-8 | Internal Number: 1-87756-8 | Alias Number: 010-2293-00 | TE Connectivity | TE Store |
PCB Contact Receptacle, Female, Crimp, Gold, 26-22 AWG, AMPMODU Mod IV Series | TE Connectivity 1-87756-8 | RS Americas |
Product Range:Ampmodu Iv/V Series | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
MOD IV RECP LP | Heilind Electronics |
Where can I find additional details, specifications and documents for a 1-87756-8?
Additional datasheets, footprints and schematics for 1-87756-8 are listed on our Part Details page. You can also find images and similar parts to 1-87756-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87756-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87756-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87756-8 fall under?
The 1-87756-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-87756-8 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87756-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87756-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87756-8 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and Heilind Electronics have stock available or on a lead time for 1-87756-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87756-8 often in real-time on the comparison pages.
What if I can't find stock of 1-87756-8?
You can fill out our help required form which you can use to request a quote for 1-87756-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.