Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.46
|
4,880
in stock
|
Buy Now | |
Newark Electronics
from US$2.32
|
4,880
in stock
|
Buy Now | |
Rapid Electronics
from US$1.64
|
4,880
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
4,880
in stock
|
Buy Now | |
Farnell
from US$2.00
|
3,950
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
1,961
in stock
|
Buy Now | |
Heilind Electronics
from US$1.94
|
1,076
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.94
|
358
in stock
|
Buy Now | |
RS Americas
from US$3.36
|
-
|
Buy Now | |
TE Store
from US$2.47
|
-
|
Buy Now | |
Sager
from US$4.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Stamped | Yes |
Number of Positions | 18 |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 22.86mm, .9in |
コネクタの高さ | 3.14mm |
Connector Height | 3.14mm, .24in |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Nylon - GF |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Detent Latching |
Strain Relief | Without |
Mating Retention | With |
For Use With | Header |
Comment | Strain reliefs may be purchased separately. Refer to Strain Relief Part No. 87921-1 (for 10 thru 18 positions) or Strain Relief Part No. 87710-1 (for 20 positions and larger)., Cavity identification, AMP, part number and date code stamped on housing where size permits. |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 18 P Housing |Amp Te Connectivity 1-87631-4 | Newark Electronics |
Headers&Wire Housings 18 P HOUSING | Rapid Electronics |
TE Connectivity - AMP Connector 18 MODIV HSG DR MKRD .100 POL | Distrelec |
Conn Housing RCP 18 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Special Order: 18 MODIV HSG DR MKRD .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 18 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 18 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-87631-4 | Internal Number: 1-87631-4 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-87631-4?
Additional datasheets, footprints and schematics for 1-87631-4 are listed on our Part Details page. You can also find images and similar parts to 1-87631-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87631-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87631-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87631-4 fall under?
The 1-87631-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-87631-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87631-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87631-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87631-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-87631-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87631-4 often in real-time on the comparison pages.
What if I can't find stock of 1-87631-4?
You can fill out our help required form which you can use to request a quote for 1-87631-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.