Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
4,813
in stock
|
Buy Now | |
Chip One Stop
from US$1.37
|
4,000
in stock
|
Buy Now | |
TE Store
from US$2.17
|
3,936
in stock
|
Buy Now | |
Farnell
from US$1.39
|
2,850
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
2,760
in stock
|
Buy Now | |
element14
from US$1.37
|
1,376
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
768
in stock
|
Buy Now | |
RS Americas
from US$1.41
|
127
in stock
|
Buy Now | |
Heilind Electronics
from US$2.10
|
28
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.10
|
6
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stamped | Yes |
---|---|
Number of Rows | 1 |
Number of Positions | 10 |
Contact Base Material | Beryllium Copper |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Connector Length | 25.53mm, 1.01in |
Connector Height | 3.55mm, .14in |
コネクタの高さ | 3.55mm |
Row-to-Row Spacing | 2.54mm, .1in |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
Strain Relief | Without |
Comment | Contact Extraction/Lance Reset Tool No. 843996-3., Strain reliefs are available and may be purchased separately., Cavity identification, AMP, part number and date code stamped on housing where size permits. |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
NONPLRZD HSG 10 SNGL 1.005 width | Rapid Electronics |
10 MODIV HSG SR MRKD .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 10 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-87499-7 | Internal Number: 1-87499-7 | .1" | TE Connectivity | TE Store |
CONN HOUSING, RCPT, 10POS, 2.54MM | Farnell |
Wire-Board Connector Receptacle 10 Position, 2.54Mm | Newark Electronics |
CRIMP HOUSING, 1 ROW, 10WAY | element14 |
TE Connectivity - AMP Connector 10 MODIV HSG SR MRKD .100CL | Distrelec |
PCB Housing, 2.54mm Pitch, 10-Way, 1 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 1-87499-7 | RS Americas |
Housing FH 10 way Rec 2.54mm AmpModu | RS |
Conn Housing RCP 10 POS 2.54mm Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | CSA UL |
Connector Mounting Orientation | PCB |
Contact Termination | Crimp |
Current Rating | 3A |
Insulation Resistance | 500Mohm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 1-87499-7?
Additional datasheets, footprints and schematics for 1-87499-7 are listed on our Part Details page. You can also find images and similar parts to 1-87499-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87499-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87499-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87499-7 fall under?
The 1-87499-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-87499-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87499-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87499-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87499-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Farnell and Newark Electronics have stock available or on a lead time for 1-87499-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87499-7 often in real-time on the comparison pages.
What if I can't find stock of 1-87499-7?
You can fill out our help required form which you can use to request a quote for 1-87499-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.