Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
1,029
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
8,750
in stock
|
Buy Now | |
TE Store
from US$0.61
|
7,743
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
2,696
in stock
|
Buy Now | |
element14
from US$0.45
|
2,696
in stock
|
Buy Now | |
Farnell
from US$0.33
|
2,696
in stock
|
Buy Now | |
Electro Enterprises
from US$0.71
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$270.55
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stamped | No |
---|---|
Number of Rows | 1 |
Number of Positions | 6 |
Contact Type | Socket |
Contact Layout | Inline |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 3.56mm, .14in |
コネクタの高さ | 3.56mm |
Connector Length | 15.37mm, .61in |
Dielectric Withstanding Voltage (Max) | 750V |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Comment | Contact Extraction/Lance Reset Tool No. 843996-3., No marking on this part number., Strain reliefs are available and may be purchased separately. |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
TE Connectivity - AMP Connector 06 MODIV HSG COMP SR .100CL | Distrelec |
06 MODIV HSG COMP SR .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-87499-2 | Internal Number: 1-87499-2 | .1" | TE Connectivity | TE Store |
Connector Housing, Rcpt, 6Pos, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 1-87499-2 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 6POS, 2.54MM | element14 |
MODIV 2.54mm Receptacle Housing 6way | RS |
AMPMODU 16 Position Dual Row 2.54 mm Pitch Crimp Unloaded Socket Housing | Future Electronics |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 1-87499-2?
Additional datasheets, footprints and schematics for 1-87499-2 are listed on our Part Details page. You can also find images and similar parts to 1-87499-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87499-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87499-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87499-2 fall under?
The 1-87499-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-87499-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87499-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87499-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87499-2 have stock available?
Authorised distributors including Distrelec, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-87499-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87499-2 often in real-time on the comparison pages.
What if I can't find stock of 1-87499-2?
You can fill out our help required form which you can use to request a quote for 1-87499-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.