Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 6 |
Stamped | No |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | .8in, 20.32mm |
コネクタの高さ | 6.1mm |
Connector Height | 6.1mm, .24in |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention | With |
For Use With | Header |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Product Range:Ampmodu Iv/V | Newark Electronics |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, 06 Modiv Hsg Comp Dr .100 Ears | TE Connectivity 1-87483-5 | RS Americas |
Special Order: 06 MODIV HSG COMP DR .100 EARS Part Number: 1-87483-5 | Internal Number: 1-87483-5 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU IV/V Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | AMPMODU IV/V Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-87483-5?
Additional datasheets, footprints and schematics for 1-87483-5 are listed on our Part Details page. You can also find images and similar parts to 1-87483-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87483-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87483-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87483-5 fall under?
The 1-87483-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-87483-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87483-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87483-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87483-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 1-87483-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87483-5 often in real-time on the comparison pages.
What if I can't find stock of 1-87483-5?
You can fill out our help required form which you can use to request a quote for 1-87483-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.