Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.83
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
5,634
in stock
|
Buy Now | |
Rapid Electronics
from US$1.25
|
5,634
in stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
5,634
in stock
|
Buy Now | |
Distrelec
from US$1.20
|
5,634
in stock
|
Buy Now | |
Farnell
from US$1.56
|
4,550
in stock
|
Buy Now | |
Avnet America
from US$1.27
|
3,314
in stock
|
Buy Now | |
TE Store
from US$2.09
|
548
in stock
|
Buy Now | |
RS Americas
from US$1.58
|
327
in stock
|
Buy Now | |
Electro Enterprises
from US$1.22
|
8
in stock
|
Buy Now | |
Future Electronics
from US$1.26
|
-
|
Buy Now | |
Boersig
from US$1.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
Number of Rows | 2 |
Stamped | Yes |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 20.45mm, .81in |
Connector Height | 6.1mm, .24in |
コネクタの高さ | 6.1mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Housing Material | Nylon - GF |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Strain Relief | Without |
Comment | Contact Extraction/Lance Reset Tool No. 843996-3., Strain reliefs are available and may be purchased separately., Cavity identification, AMP, part number and date code stamped on housing where size permits. |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 200 |
Connector Type | Housing |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Non-Plrzd Hsg 16 Dbl .805 Width |Amp Te Connectivity 1-87456-2 | Newark Electronics |
NON-PLRZD HSG 16 DBL .805 width | Rapid Electronics |
TE Connectivity 16 MODIV HSG DR MRKD .100CL Headers & Wi | Distrelec |
Conn Housing RCP 16 POS 2.54mm Crimp ST Cable Mount | Avnet America |
16 MODIV HSG DR MRKD .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 16 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-87456-2 | Internal Number: 1-87456-2 | .1" | TE Connectivity | TE Store |
Housing, Polarized, 16-Position, Socket, Female, 2 Row, AmpModu Mod IV Series | TE Connectivity 1-87456-2 | RS Americas |
Housing FH 16way 2row Rec 2.54mm AmpModu | RS |
AMPMODU 16 Position Dual Row 2.54 mm Pitch Crimp Unloaded Socket Housing | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-87456-2?
Additional datasheets, footprints and schematics for 1-87456-2 are listed on our Part Details page. You can also find images and similar parts to 1-87456-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87456-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87456-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87456-2 fall under?
The 1-87456-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-87456-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87456-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87456-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87456-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-87456-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87456-2 often in real-time on the comparison pages.
What if I can't find stock of 1-87456-2?
You can fill out our help required form which you can use to request a quote for 1-87456-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.