Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.41
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
6,054
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
5,997
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
5,957
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
5,957
in stock
|
Buy Now | |
Heilind Electronics
from US$1.07
|
3,228
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.07
|
968
in stock
|
Buy Now | |
TE Store
from US$1.72
|
136
in stock
|
Buy Now | |
RS Americas
from US$1.21
|
132
in stock
|
Buy Now | |
element14
from US$1.07
|
97
in stock
|
Buy Now | |
Avnet America
-
|
186
in stock
|
Buy Now | |
Farnell
from US$1.10
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 14 |
---|---|
Stamped | Yes |
Number of Rows | 2 |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .24in, 6.1mm |
Connector Length | .71in, 17.91mm |
コネクタの高さ | 6.1mm |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Strain Relief | Without |
Comment | Strain reliefs are available and may be purchased separately., Cavity identification, AMP, part number and date code stamped on housing where size permits., Contact Extraction/Lance Reset Tool No. 843996-3. |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector Type | Housing |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Wtb Housing, Rcpt, 14Pos, 2Row, 2.54Mm | Newark Electronics |
NON-PLRZD HSG 14 DBL .705 width | Rapid Electronics |
TE Connectivity 14 MODIV HSG DR MRKD .100CL Headers & Wi | Distrelec |
14 MODIV HSG DR MRKD .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 14 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 14 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-87456-0 | Internal Number: 1-87456-0 | .1" | TE Connectivity | TE Store |
PCB Housing, 2.54mm Pitch, 14-Way, 2 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 1-87456-0 | RS Americas |
WTB HOUSING, RCPT, 14POS, 2ROW, 2.54MM | element14 |
Housing 14 way receptacle 2.54mm AmpModu | RS |
Conn Housing RCP 14 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 1-87456-0?
Additional datasheets, footprints and schematics for 1-87456-0 are listed on our Part Details page. You can also find images and similar parts to 1-87456-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87456-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87456-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87456-0 fall under?
The 1-87456-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-87456-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87456-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87456-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87456-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 1-87456-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87456-0 often in real-time on the comparison pages.
What if I can't find stock of 1-87456-0?
You can fill out our help required form which you can use to request a quote for 1-87456-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.