Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Stamped | No |
Contact Type | Pin |
Contact Layout | Inline |
Contact Current Rating (Max) | 5A |
Contact Base Material | Phosphor Bronze |
Connector Height | 5.59mm, .22in |
コネクタの高さ | 5.59mm |
Connector Length | 21.44mm, .84in |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Black |
Housing Material | PBT GF |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Retention Type | Lock |
For Use With | Machine Applied Posts |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Operating Temperature Range | -65 – 105°C |
05 Lock Clip Hsg Sr .156Cl Rohs Compliant: Yes |Amp Te Connectivity 1-87270-4 | Newark Electronics |
Conn Housing RCP 5 POS 3.96mm Crimp ST | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1381 | TE Connectivity 1-87270-4 | RS Americas |
Special Order: 05 LOCK CLIP HSG SR .156CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .156 in Housing Receptacle Wire-to-Board 5 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-87270-4 | Internal Number: 1-87270-4 | .156" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-87270-4?
Additional datasheets, footprints and schematics for 1-87270-4 are listed on our Part Details page. You can also find images and similar parts to 1-87270-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87270-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87270-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87270-4 fall under?
The 1-87270-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-87270-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87270-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87270-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87270-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 1-87270-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87270-4 often in real-time on the comparison pages.
What if I can't find stock of 1-87270-4?
You can fill out our help required form which you can use to request a quote for 1-87270-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.