Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .64mm, .025in |
---|---|
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 30 |
PCB Mount Orientation | Right Angle |
Mating Post Length | .318in, 8.08mm |
PCB Contact Termination Area Plating Material Thickness | 15µin |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Thickness (Recommended) | .055in, 1.4mm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 25 |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.79mm, .11in |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Headers & Wire Housings Unshrd R.a. Dual 30P |Amp Te Connectivity 1-87230-5 | Newark Electronics |
Conn Unshrouded Header HDR 30 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 30 Modii Hdr Drra Unshrd .100 | TE Connectivity 1-87230-5 | RS Americas |
TE Connectivity 30 MODII HDR DRRA UNSHRD .100 Board Connector 30 Contact(s) 2 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-87230-5?
Additional datasheets, footprints and schematics for 1-87230-5 are listed on our Part Details page. You can also find images and similar parts to 1-87230-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87230-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87230-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87230-5 fall under?
The 1-87230-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-87230-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87230-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87230-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87230-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Distrelec and Farnell have stock available or on a lead time for 1-87230-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87230-5 often in real-time on the comparison pages.
What if I can't find stock of 1-87230-5?
You can fill out our help required form which you can use to request a quote for 1-87230-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.