Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.03
|
214
in stock
|
Buy Now | |
Powell Electronics
from US$1.08
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
214
in stock
|
Buy Now | |
Rapid Electronics
from US$1.61
|
214
in stock
|
Buy Now | |
Chip One Stop
from US$1.96
|
214
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
TE Store
from US$2.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Layout | Inline |
Contact Base Material | Beryllium Copper |
Connector Height | 3.556mm, .14in |
Connector Length | .305in, 7.74mm |
コネクタの高さ | 3.556mm |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 03 Hsg Comp Sr .100 |Amp Te Connectivity 1-86426-1 | Newark Electronics |
Headers&Wire Housings 03 HSG COMP SR .100 | Rapid Electronics |
TE Connectivity 03 MODIV HSG COMP SR .100CL Board Connec | Distrelec |
Conn Housing RCP 3 POS 2.54mm ST Cable Mount | Avnet America |
Connector, AMPMODU, 03 Modiv Hsg Comp Sr .100Cl | TE Connectivity 1-86426-1 | RS Americas |
Special Order: 03 MODIV HSG COMP SR .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-86426-1 | Internal Number: 1-86426-1 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-86426-1?
Additional datasheets, footprints and schematics for 1-86426-1 are listed on our Part Details page. You can also find images and similar parts to 1-86426-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-86426-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-86426-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-86426-1 fall under?
The 1-86426-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-86426-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-86426-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-86426-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-86426-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-86426-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-86426-1 often in real-time on the comparison pages.
What if I can't find stock of 1-86426-1?
You can fill out our help required form which you can use to request a quote for 1-86426-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.