Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Row-to-Row Spacing | 2.54mm, .1in |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Retention | With |
Contact Current Rating (Max) | 5A |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Width | 18.161mm |
Height | 31.75mm |
Length | 59.944mm |
Accepts Wire Insulation Diameter Range | 5.08mm, .2in |
Operating Voltage | 10000VDC |
Cable Exit Angle | 180° |
Housing Material | Polyester |
Centerline (Pitch) | 2.54mm, .1in |
Mating Retention | Without |
Connector Mounting Type | Bulkhead |
Mating Alignment | With |
Packaging Method | Package |
Assembly or Kit | Kit |
Housing Type | Receptacle |
Sealable | No |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Shielded | No |
Conn Power RCP 2 POS Power 1.27mm Crimp ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-862435-5?
Additional datasheets, footprints and schematics for 1-862435-5 are listed on our Part Details page. You can also find images and similar parts to 1-862435-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-862435-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-862435-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-862435-5 fall under?
The 1-862435-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-862435-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-862435-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-862435-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-862435-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-862435-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-862435-5 often in real-time on the comparison pages.
What if I can't find stock of 1-862435-5?
You can fill out our help required form which you can use to request a quote for 1-862435-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.