Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Dialight 183 Series Indicator Lights |
---|---|
Actuator / Cap Colour | Red |
Body Material | Plastic |
Colour | Red |
Features | Round Configuration |
Knob / Dial Style | Round |
RoHS Compliant | No |
Switch Cap | Newark Electronics |
Switch Bezels / Switch Caps LENS CAP | Rapid Electronics |
Where can I find additional details, specifications and documents for a 186-1471?
Additional datasheets, footprints and schematics for 186-1471 are listed on our Part Details page. You can also find images and similar parts to 186-1471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 186-1471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 186-1471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 186-1471 fall under?
The 186-1471 is listed under Switches & Relays > Switches > Switch Components > Switch Caps.
Can I view similar or alternative parts?
You can view similar parts to 186-1471 when available in the Switch Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 186-1471 you can contact the distributor directly for product support, shipping queries etc.
Is the 186-1471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 186-1471 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Sager have stock available or on a lead time for 186-1471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 186-1471 often in real-time on the comparison pages.
What if I can't find stock of 186-1471?
You can fill out our help required form which you can use to request a quote for 186-1471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.