Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.89
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$2.89
|
-
|
Buy Now |
Assembly Process Feature Material | Polyimide Film |
---|---|
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Number of Positions | 140 |
Stackable | Yes |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Thickness | 2µin, .05µm |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Mating Area Plating Material Thickness | .2µm, 8µin |
Stack Height | .276in, .236in, 8mm, .315in, .197in, 6mm, 7mm, 5mm |
コネクタの高さ | 5mm |
Connector Height | .197in, 5mm |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Insulation Resistance | 2MΩ |
Centerline (Pitch) | .031in, .8mm |
Housing Material | Bright |
Mating Entry Location | Top |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .02in, .5mm |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Retention | Without |
Mating Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Quantity | 700 |
実装方法 | Tape & Reel |
Packaging Reel Diameter | .5in |
Packaging Method | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Temperature Compatible | Yes |
Where can I find additional details, specifications and documents for a 1-84927-6?
Additional datasheets, footprints and schematics for 1-84927-6 are listed on our Part Details page. You can also find images and similar parts to 1-84927-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-84927-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-84927-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-84927-6 fall under?
The 1-84927-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-84927-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-84927-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-84927-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-84927-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-84927-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-84927-6 often in real-time on the comparison pages.
What if I can't find stock of 1-84927-6?
You can fill out our help required form which you can use to request a quote for 1-84927-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.