Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.46
|
54
in stock
|
Buy Now | |
Rapid Electronics
from US$2.22
|
1,746
in stock
|
Buy Now | |
Distrelec
from US$1.53
|
1,493
in stock
|
Buy Now | |
TE Store
from US$3.07
|
1,281
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
253
in stock
|
Buy Now | |
Chip One Stop
from US$2.40
|
253
in stock
|
Buy Now | |
Conrad
from US$3.21
|
27
in stock
|
Buy Now | |
Avnet Abacus
-
|
864
in stock
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
RS Americas
from US$2.96
|
-
|
Buy Now | |
Boersig
from US$1.72
|
-
|
Buy Now | |
Farnell
from US$3.00
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Number of Rows | 2 |
Stackable | No |
PCB Contact Termination Area Plating Material Thickness | 3µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Protection Type | Closed Entry Housing |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin |
コネクタの高さ | 6.2mm |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 1.6mm |
Connector Height | .244in, 6.2mm |
Mating Entry Location | Bottom & Top |
Housing Material | Polyester - GF |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Packaging Quantity | 72 |
実装方法 | Tray |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Headers&Wire Housings 2X10P HV-100BUCHSST | Rapid Electronics |
TE Connectivity - AMP PCB Conn 2X10P HV100 RECCON.B/TE6.2MMNO | Distrelec |
2X10P HV100 REC.CON.B/TE,6.2MM,NO KINK PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 1-829264-0 | Internal Number: 1-829264-0 | TE Connectivity | TE Store |
Headers&wire Housings 2X10P Hv-100Buchsst |Amp Te Connectivity 1-829264-0 | Newark Electronics |
Housing pcb 10w 2row Rec 2.54mm AmpModu | RS |
Content 1 pc(s) | Conrad |
Conn Socket Strip SKT 20 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus |
PCB Housing, 2.54mm, 10 Way 2 Row, Strip, AMPMODU HV-100 Series | TE Connectivity 1-829264-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Bronze |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-829264-0?
Additional datasheets, footprints and schematics for 1-829264-0 are listed on our Part Details page. You can also find images and similar parts to 1-829264-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-829264-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-829264-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-829264-0 fall under?
The 1-829264-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-829264-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-829264-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-829264-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-829264-0 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Newark Electronics and Chip One Stop have stock available or on a lead time for 1-829264-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-829264-0 often in real-time on the comparison pages.
What if I can't find stock of 1-829264-0?
You can fill out our help required form which you can use to request a quote for 1-829264-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.