Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Handle | Without |
---|---|
Number of Positions | 1 |
Contact Base Material | Cu Sn4 |
Contact Mating Area Plating Material | Pre-Tin |
Shunt Style | Open Top |
Contact Mating Area Plating Material Thickness | 78.74µin, 2µm |
Shunt Type | AMPMODU MOD I |
Height | .315in, 8mm |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Gray |
Housing Material | PBT GF |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 500 |
Shunt Conn.assy 2P Rohs Compliant: Yes |Amp Te Connectivity 1-826853-1 | Newark Electronics |
Conn Shunt 1 POS | Avnet America |
Connector, AMPMODU, 1P, I Shunt, Grey | TE Connectivity 1-826853-1 | RS Americas |
Special Order: 1P,AMPMODU I SHUNT,GREY Shunt Type: AMPMODU MOD I Shunt Style: Open Top Number of Positions: 1 Centerline (Pitch): .156 in Centerline (Pitch): 3.96 mm AMPMODU MOD I Open Top 1 .156" | Board-To-Board Jumpers & Shunt | Part Number: 1-826853-1 | Internal Number: 1-826853-1 | .156" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-826853-1?
Additional datasheets, footprints and schematics for 1-826853-1 are listed on our Part Details page. You can also find images and similar parts to 1-826853-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-826853-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-826853-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-826853-1 fall under?
The 1-826853-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 1-826853-1 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-826853-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-826853-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-826853-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Avnet Asia and TTI Europe have stock available or on a lead time for 1-826853-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-826853-1 often in real-time on the comparison pages.
What if I can't find stock of 1-826853-1?
You can fill out our help required form which you can use to request a quote for 1-826853-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.