Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.53
|
430
in stock
|
Buy Now | |
TTI Europe
from US$1.59
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
1,039
in stock
|
Buy Now | |
Rapid Electronics
from US$1.99
|
1,028
in stock
|
Buy Now | |
Farnell
from US$1.90
|
1,022
in stock
|
Buy Now | |
Chip One Stop
from US$2.04
|
734
in stock
|
Buy Now | |
Distrelec
from US$2.31
|
294
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.08
|
231
in stock
|
Buy Now | |
element14
from US$1.99
|
15
in stock
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
RS Americas
from US$2.01
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .63mm, .024in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 32 |
Number of Rows | 2 |
Contact Base Material | Phosphor Bronze |
Mating Post Length | 6.7mm, .264in |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Housing Material | PBT GV |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Packaging Method | Carton |
Packaging Quantity | 200 |
実装方法 | Carton |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .1259in |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Conn, Header, 32Pos, 2Row, 2.54Mm | Newark Electronics |
Headers&Wire Housings 2X16P POS VERT AU | Rapid Electronics |
BTB CONN, HEADER, 32POS, 2ROW, 2.54MM | Farnell |
Pin header 2x16w straight gold Mod II | RS |
TE Connectivity - AMP PCB Conn 16P AMPMODU II STIFT LEI | Distrelec |
Pin header | Transfer Multisort Elektronik |
Conn Unshrouded Header HDR 32 POS 2.54mm Solder ST Thru-Hole | Avnet America |
PCB Header, 2x16, Straight, Gold, AMPMODU Mod II Series | TE Connectivity 1-826632-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 32Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Housing | Green glass filled polyester |
Lead Spacing | 2.54mm |
Row Pitch | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1-826632-6?
Additional datasheets, footprints and schematics for 1-826632-6 are listed on our Part Details page. You can also find images and similar parts to 1-826632-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-826632-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-826632-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-826632-6 fall under?
The 1-826632-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-826632-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-826632-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-826632-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-826632-6 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Farnell and Chip One Stop have stock available or on a lead time for 1-826632-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-826632-6 often in real-time on the comparison pages.
What if I can't find stock of 1-826632-6?
You can fill out our help required form which you can use to request a quote for 1-826632-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.