Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.88
|
2,176
in stock
|
Buy Now | |
Rapid Electronics
from US$3.76
|
3,947
in stock
|
Buy Now | |
Newark Electronics
from US$2.89
|
2,176
in stock
|
Buy Now | |
element14
from US$1.98
|
2,176
in stock
|
Buy Now | |
Distrelec
from US$3.23
|
1,767
in stock
|
Buy Now | |
TE Store
from US$3.73
|
1,126
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.24
|
280
in stock
|
Buy Now | |
RS
from US$5.03
|
-
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
RS Americas
from US$2.47
|
-
|
Buy Now | |
Boersig
from US$1.83
|
-
|
Buy Now | |
TTI Europe
from US$1.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .024in, .63mm |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 26 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Shape & Form | Square |
Mating Post Length | 6.7mm, .264in |
PCB Contact Termination Area Plating Material Thickness | 3µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 1000 V |
Housing Color | Green |
Housing Material | PBT GV |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 250 |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.2mm, .1259in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings AMPMODU II PIN HEADER 13P | Rapid Electronics |
Btb Connector, Header, 26Pos, 2Row | Newark Electronics |
BTB CONNECTOR, HEADER, 26POS, 2ROW | element14 |
TE Connectivity PCB Header, Male, 2A, 100V, Contacts - 26 | Distrelec |
AMPMODU II PIN HEADER 13P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 26 | PCB Header & Receptacle | Part Number: 1-826632-3 | Internal Number: 1-826632-3 | TE Connectivity | TE Store |
Pin header | Transfer Multisort Elektronik |
AMPMODU II Pin Header 13P | RS |
Conn Unshrouded Header HDR 26 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, Ii Pin Header 13P | TE Connectivity 1-826632-3 | RS Americas |
2X13P MOD2 MALE STRAIGHT | TTI Europe |
Where can I find additional details, specifications and documents for a 1-826632-3?
Additional datasheets, footprints and schematics for 1-826632-3 are listed on our Part Details page. You can also find images and similar parts to 1-826632-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-826632-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-826632-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-826632-3 fall under?
The 1-826632-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-826632-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-826632-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-826632-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-826632-3 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 1-826632-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-826632-3 often in real-time on the comparison pages.
What if I can't find stock of 1-826632-3?
You can fill out our help required form which you can use to request a quote for 1-826632-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.