Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.42
|
290
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
4,327
in stock
|
Buy Now | |
TE Store
from US$2.27
|
1,337
in stock
|
Buy Now | |
Rapid Electronics
from US$2.50
|
595
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
504
in stock
|
Buy Now | |
element14
from US$1.53
|
504
in stock
|
Buy Now | |
Farnell
from US$1.53
|
504
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.46
|
450
in stock
|
Buy Now | |
Distrelec
from US$1.81
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$2.50
|
14
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,200
in stock
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
RS Americas
from US$1.57
|
-
|
Buy Now | |
Boersig
from US$1.74
|
-
|
Buy Now | |
TTI Europe
from US$0.89
|
-
|
Buy Now |
Post Size | .024in, .63mm |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 20 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Shape & Form | Square |
Mating Post Length | 6.7mm, .264in |
PCB Contact Termination Area Plating Material Thickness | 3µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 1000 V |
Housing Color | Green |
Housing Material | PBT GV |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 400 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .1259in |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
AMPMODU Series 20 Position Male Through Hole Straight Housing | Future Electronics |
10P AMPMODU II PIN HDR. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 20 | PCB Header & Receptacle | Part Number: 1-826632-0 | Internal Number: 1-826632-0 | TE Connectivity | TE Store |
TE Connectivity 1-826632-0 Ampmodu II Low Cost Pin Header Gold 2 x 10P Green | Rapid Electronics |
Board-Board Connector, Header, 20 Position, 2Row | Newark Electronics |
HEADER, 2ROW, 20WAY | element14 |
Pin header | Transfer Multisort Elektronik |
10w Double row straight header gold | RS |
TE Connectivity PCB Header, Male, 2A, 100V, Contacts - 20 | Distrelec |
Conn Unshrouded Header HDR 20 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus |
PCB Header, 20 Way 2 Row, Pin, Straight, Gold, AMPMODU Mod II Series | TE Connectivity 1-826632-0 | RS Americas |
2X10P MOD2 MALE STRAIGHT | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Row Pitch | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1-826632-0?
Additional datasheets, footprints and schematics for 1-826632-0 are listed on our Part Details page. You can also find images and similar parts to 1-826632-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-826632-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-826632-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-826632-0 fall under?
The 1-826632-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-826632-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-826632-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-826632-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-826632-0 have stock available?
Authorised distributors including Future Electronics, TE Store, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 1-826632-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-826632-0 often in real-time on the comparison pages.
What if I can't find stock of 1-826632-0?
You can fill out our help required form which you can use to request a quote for 1-826632-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.