Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.25
|
6,438
in stock
|
Buy Now | |
Newark Electronics
from US$4.21
|
6,438
in stock
|
Buy Now | |
Rapid Electronics
from US$3.07
|
6,438
in stock
|
Buy Now | |
Chip One Stop
from US$2.87
|
6,438
in stock
|
Buy Now | |
Farnell
from US$4.45
|
5,180
in stock
|
Buy Now | |
TE Store
from US$5.18
|
498
in stock
|
Buy Now | |
TTI Europe
from US$2.86
|
200
in stock
|
Buy Now | |
Avnet America
from US$2.84
|
-
|
Buy Now | |
RS Americas
from US$3.38
|
-
|
Buy Now | |
Boersig
from US$3.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 20 |
Connector Contact Load Condition | Fully Loaded |
Mating Post Length | .264in, 6.7mm |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 5µm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Round |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Polyester-GF |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | CSA LR7189, CUL E28476 |
Approved Standards | CUL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Detent Latching |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention | With |
Panel Mount Feature | Without |
Solder Process Feature | Board Standoff |
Packaging Quantity | 200 |
実装方法 | Box |
Packaging Method | Box |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.2mm, .1259in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C |
High Temperature Housing | Yes |
Headers&wire Housings 2X10P Hdr Vert Smt |Amp Te Connectivity 1-826469-0 | Newark Electronics |
Headers&Wire Housings 2X10P HDR VERT SMT | Rapid Electronics |
TE Connectivity - AMP PCB Conn 2X10P MOD II SHROUD HEADER ST | Distrelec |
2X10P MOD II SHROUDED HEADER, ST PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 20 | PCB Header & Receptacle | Part Number: 1-826469-0 | Internal Number: 1-826469-0 | TE Connectivity | TE Store |
2X10P MOD II SHROUDED HEADER | TTI Europe |
Conn Shrouded Header HDR 20 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 2X10P Mod Ii Shrouded Header, St | TE Connectivity 1-826469-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-826469-0?
Additional datasheets, footprints and schematics for 1-826469-0 are listed on our Part Details page. You can also find images and similar parts to 1-826469-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-826469-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-826469-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-826469-0 fall under?
The 1-826469-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-826469-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-826469-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-826469-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-826469-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-826469-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-826469-0 often in real-time on the comparison pages.
What if I can't find stock of 1-826469-0?
You can fill out our help required form which you can use to request a quote for 1-826469-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.