Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.68
|
1,265
in stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
1,265
in stock
|
Buy Now | |
Rapid Electronics
from US$1.85
|
1,265
in stock
|
Buy Now | |
Chip One Stop
from US$1.96
|
1,265
in stock
|
Buy Now | |
Farnell
from US$3.51
|
1,020
in stock
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
RS Americas
from US$2.12
|
-
|
Buy Now | |
TE Store
from US$3.02
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .63mm |
---|---|
Connector Profile | Standard |
Number of Positions | 26 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 3 – 5µm |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Brass, CuZn |
端子の下地めっきの材料 | Nickel |
Mating Post Length | .264in, 6.7mm |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .06mm |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GF, Polyester-GF |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Comment | With strain relief. |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 150 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway, Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1259in, 3.2mm |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Headers & Wire Housings Mod 2 Pinhdr 2X13P. |Amp Te Connectivity 1-825457-3 | Newark Electronics |
Headers&Wire Housings MOD 2 PINHDR 2X13P. | Rapid Electronics |
TE Connectivity MOD 2 PINHDR 2X13P. Board Connector 26 Contact(s) 2 Row(s) Male Right Angle Solder Terminal Green Insulator | Distrelec |
CONN, R/A HDR, 26POS, 2ROW, 2.54MM, TH | Farnell |
Conn Unshrouded Header HDR 26 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, Mod 2 Pinhdr 2X13P. | TE Connectivity 1-825457-3 | RS Americas |
Special Order: MOD 2 PINHDR 2X13P. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 26 | PCB Header & Receptacle | Part Number: 1-825457-3 | Internal Number: 1-825457-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-825457-3?
Additional datasheets, footprints and schematics for 1-825457-3 are listed on our Part Details page. You can also find images and similar parts to 1-825457-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-825457-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-825457-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-825457-3 fall under?
The 1-825457-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-825457-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-825457-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-825457-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-825457-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-825457-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-825457-3 often in real-time on the comparison pages.
What if I can't find stock of 1-825457-3?
You can fill out our help required form which you can use to request a quote for 1-825457-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.