Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.86
|
1,153
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
1,153
in stock
|
Buy Now | |
element14
from US$1.42
|
1,153
in stock
|
Buy Now | |
TTI Europe
from US$1.68
|
920
in stock
|
Buy Now | |
Rapid Electronics
from US$2.73
|
875
in stock
|
Buy Now | |
Distrelec
from US$2.28
|
711
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.78
|
237
in stock
|
Buy Now | |
Conrad
from US$3.64
|
167
in stock
|
Buy Now | |
Chip One Stop
from US$2.79
|
164
in stock
|
Buy Now | |
Future Electronics
from US$1.49
|
-
|
Buy Now | |
Avnet America
from US$1.74
|
-
|
Buy Now | |
RS Americas
from US$1.82
|
-
|
Buy Now | |
Boersig
from US$1.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .63mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 20 |
Connector Contact Load Condition | Fully Loaded |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 3 – 5µm |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Base Material | CuZn, Brass |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Mating Post Length | .264in, 6.7mm |
Contact Mating Area Plating Material Thickness | 30µin |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .06mm |
Dielectric Withstanding Voltage | 750 V |
Housing Material | Polyester-GF, PBT GF |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Comment | With strain relief. |
Packaging Method | Carton |
Packaging Quantity | 250 |
実装方法 | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Standard, Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .1259in |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Btb Conn, R/A Header, 20Pos, 2Row/2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 1-825457-0 | Newark Electronics |
BTB CONN, R/A HEADER, 20POS, 2ROW/2.54MM | element14 |
2X10P MODU HEADER RIGHT ANGLE | TTI Europe |
TE Connectivity 1-825457-0 Ampmodu II Economy Header Right Angle Gold 2x10P Grn | Rapid Electronics |
TE Connectivity - AMP PCB Conn MOD 2 PINHDR 2X10P. | Distrelec |
Pin header | Transfer Multisort Elektronik |
Content 1 pc(s) | Conrad |
Conn Unshrouded Header HDR 20 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, Mod 2 Pinhdr 2X10P. | TE Connectivity 1-825457-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-825457-0?
Additional datasheets, footprints and schematics for 1-825457-0 are listed on our Part Details page. You can also find images and similar parts to 1-825457-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-825457-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-825457-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-825457-0 fall under?
The 1-825457-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-825457-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-825457-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-825457-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-825457-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Rapid Electronics have stock available or on a lead time for 1-825457-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-825457-0 often in real-time on the comparison pages.
What if I can't find stock of 1-825457-0?
You can fill out our help required form which you can use to request a quote for 1-825457-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.