Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
781
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
3,790
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
2,885
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
905
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
866
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
781
in stock
|
Buy Now | |
element14
from US$0.23
|
781
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
288
in stock
|
Buy Now | |
Powell Electronics
from US$0.19
|
13
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 4.2in, .165mm |
---|---|
Number of Rows | 2 |
Number of Positions | 12 |
Contact Layout | Matrix |
Contact Retention | Without |
Width | .94in, 23.9mm |
Length | 26.4mm, 1.0394in |
Height | 9.6mm, .378in |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Operating Voltage | 600VAC |
Housing Color | Natural |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Housing Type | Plug |
Product Type | Housing |
Contact Type | Pin |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Insertion Force | 15Newton |
TE 1-794953-2 Val-U-Lok V2 Crimp Housing Panel Mount 2 x 6P Natural | Rapid Electronics |
TE Connectivity 12P PM PLUG VAL-U-LOK V2 Headers & Wire | Distrelec |
12P PM PLUG VAL-U-LOK V2 | Heilind Electronics |
Plug Housing, Panel Mount, 94V-2, 12Way | Newark Electronics |
PLUG HOUSING, PANEL MOUNT, 94V-2, 12WAY | element14 |
VAL-U-LOK Series 12 Position Locking Ramp Male Pin Crimp Plug Housing | Future Electronics |
Conn Housing PL 12 POS 4.2mm ST | Avnet America |
VAL-U-LOK Series 4.2mm Pitch 12 Way 2 Row Male Straight PCB Connector Housing | TE Connectivity 1-794953-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
Pitch Spacing | 4.2mm |
For Use With | VAL-U-LOK Series Connector System |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA UL |
Colour | White |
Flammability Rating | UL94V-2 |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 1-794953-2?
Additional datasheets, footprints and schematics for 1-794953-2 are listed on our Part Details page. You can also find images and similar parts to 1-794953-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794953-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794953-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794953-2 fall under?
The 1-794953-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-794953-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794953-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794953-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794953-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Newark Electronics have stock available or on a lead time for 1-794953-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794953-2 often in real-time on the comparison pages.
What if I can't find stock of 1-794953-2?
You can fill out our help required form which you can use to request a quote for 1-794953-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.