Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
1,080
in stock
|
Buy Now | |
TE Store
from US$0.12
|
27,885
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,080
in stock
|
Buy Now | |
element14
from US$0.13
|
1,080
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Area Plating Thickness | 100 – 250µin, 2.54 – 6.35µm |
---|---|
Wire Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 2.54 – 6.35µm, 100 – 250µin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 1.27 – 3.81µm, 50 – 150µin |
Contact Type | Pin |
Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Contact Orientation | Straight |
Crimp Area Plating Finish | Bright |
Accepts Wire Insulation Diameter Range | .035 – .06in, .89 – 1.52mm |
Wire Size | .05 – .14mm², 30 – 26AWG |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
PIN CONT 26-30 30 GOLD STRIP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Pin Gold Tin 250 VAC | Connector Contact | Part Number: 1-794609-2 | Internal Number: 1-794609-2 | TE Connectivity | TE Store |
Pin&Socket Connectors PIN CONTACT 26-30 | Rapid Electronics |
TE Connectivity PIN CONT 26-30 30 GOLD STRIP Connector A | Distrelec |
Contact, Pin, Crimp, 30-26Awg Rohs Compliant: Yes |Amp Te Connectivity 1-794609-2 | Newark Electronics |
CONTACT, PIN, CRIMP, 30-26AWG | element14 |
Contact PIN Crimp ST Cable Mount T/R | Avnet America |
PIN CONT 26-30 30 GOLD STRIP | TE Connectivity 1-794609-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-794609-2?
Additional datasheets, footprints and schematics for 1-794609-2 are listed on our Part Details page. You can also find images and similar parts to 1-794609-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794609-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794609-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794609-2 fall under?
The 1-794609-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-794609-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794609-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794609-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794609-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 1-794609-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794609-2 often in real-time on the comparison pages.
What if I can't find stock of 1-794609-2?
You can fill out our help required form which you can use to request a quote for 1-794609-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.