Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 14 |
Contact Current Rating (Max) | 6.5A |
Contact Type | Socket |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
Connector Length | 55.45mm |
Connector Height | .13mm |
コネクタの高さ | .13mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Material | Nylon - GF |
Centerline (Pitch) | .156in, 3.96mm |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
UL Rating | Listed |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
Strain Relief | Without |
For Use With | SL .156 Contacts |
Circuit Application | Power & Signal |
Number of Blocked Positions | 2 |
Comment | Unit Accepts 1.14[.045] Square or Round Post, Accepts Keying Plug 640254-1and 640255-1 |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Sealable | No |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
14P Sl156 Hsg W/5&9 Clsd Rohs Compliant: Yes |Amp Te Connectivity 1-770893-4 | Newark Electronics |
Conn Housing RCP 14 POS 3.96mm Crimp ST | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1817 | TE Connectivity 1-770893-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1-770893-4?
Additional datasheets, footprints and schematics for 1-770893-4 are listed on our Part Details page. You can also find images and similar parts to 1-770893-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-770893-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770893-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-770893-4 fall under?
The 1-770893-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-770893-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770893-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-770893-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-770893-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-770893-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-770893-4 often in real-time on the comparison pages.
What if I can't find stock of 1-770893-4?
You can fill out our help required form which you can use to request a quote for 1-770893-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.